Manufacturer: Texas Instruments
Win Source Part Number: 749417-SN74LVC1G126Y
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-XFBGA, DSBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: SN74LVC1G126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 5-DSBGA
Alternative Parts (Cross-Reference): RD74LVC1G126WPE; TC7SZ126AFS(TPL3); TC7SZ126AFS,L3J(T;
Introduction Date: February 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 749417-SN74LVC1G126YEAR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126YEAR |
| Package Type | Surface Mount; SMD |