Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DSFR

Description
IC BUFFER NON-INVERT 5.5V 6SON
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DSFR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DSFR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC1G126DSFR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Switches - AS213-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers