Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DRYR SN74LVC1G125DRYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 093478-SN74LVC1G125D RYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 093478-SN74LVC1G125D RYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DRYR - 093478-SN74LVC1G125DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DRYR
093478-SN74LVC1G125DRYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DRYR 093478-SN74LVC1G125DRYR
Manufacturer: Texas Instruments Win Source Part Number: 093478-SN74LVC1G125D RYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 093478-SN74LVC1G125DRYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1.45x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 093478-SN74LVC1G125DRYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DRYR
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details