CD74HCT123M96S5001 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
CD74HCT123M96S5001
Description
MOS GENERAL PURP LOG
-
Lingto Electronic Limited
Datasheet
Description
MOS GENERAL PURP LOG
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
CD74HCT123M96S5001 |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Non-Retriggerable
Operating Current
8 to 0.4000 mA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Supply Voltage
6V
Package Type
Other; TSSOP
Number of Pins
16
View Details
Features
Schmitt Trigger
Package Type
DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
Number of units in IC
1
View Details