Texas Instruments SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate SN74LVC1G11MDCKREP

Description
Enhanced Product Single 3-Input Positive AND Gate 6-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 3-Input Positive AND Gate 6-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate - SN74LVC1G11MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate
SN74LVC1G11MDCKREP
SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate SN74LVC1G11MDCKREP
Enhanced Product Single 3-Input Positive AND Gate 6-SC70 -55 to 125

Enhanced Product Single 3-Input Positive AND Gate 6-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-24876-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24876-1-ND
Gates and Inverters 296-24876-1-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-24876-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24876-6-ND
Gates and Inverters 296-24876-6-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-24876-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24876-2-ND
Gates and Inverters 296-24876-2-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257595-SN74LVC1G11MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257595-SN74LVC1G11MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257595-SN74LVC1G11MDCKREP
Win Source Part Number: 1257595-SN74LVC1G11M DCKREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-24876-1,296-2487 6-1R,296-24876-2R,-2 96-24876-1R,-V62/096 21-01XE,296-24876-2, -SN74LVC1G11MDCKREPR ,-V62/09621-01XER,29 6-24876-6,-296-24876 -1,296-24876-6R Base Product Number: 74LVC1G11

Win Source Part Number: 1257595-SN74LVC1G11MDCKREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-24876-1,296-24876-1R,296-24876-2R,-296-24876-1R,-V62/09621-01XE,296-24876-2,-SN74LVC1G11MDCKREPR,-V62/09621-01XER,296-24876-6,-296-24876-1,296-24876-6R
Base Product Number: 74LVC1G11

Buy Now Datasheet
Singapore, Singapore
3-Input AND Gate IC, CMOS, 1.65-5.5V, SC Package Product overview: SN74LVC1G11MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11MDCKR EP can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, CMOS, 1.65-5.5V, SC Package Product overview: SN74LVC1G11MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G11MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11MDCKREP
Gates and Inverters SN74LVC1G11MDCKREP
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now
Sheung Wan, Hong Kong
Logic Gates EP Sgl 3-Input Pos AND Gate

Logic Gates EP Sgl 3-Input Pos AND Gate

Buy Now Datasheet
And Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments - 54AH1495 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments
54AH1495
And Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments 54AH1495
AND GATE, SINGLE, 3 I/P, SC-70-6; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 3 I/P, SC-70-6; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G11MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G11MDCKREP
Gates and Inverters SN74LVC1G11MDCKREP
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G11MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11MDCKREP
Logic - Gates and Inverters SN74LVC1G11MDCKREP
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11MDCKREP
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11MDCKREP 296-24876-1-ND 1257595-SN74LVC1G11MDCKREP 705-SN74LVC1G11MDCKREP SN74LVC1G11MDCKREP SN74LVC1G11MDCKREP 54AH1495 SN74LVC1G11MDCKREP SN74LVC1G11MDCKREP SN74LVC1G11MDCKREP
Product Name SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V Logic IC Gates and Inverters Logic Gates And Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND; AND AND; AND Gate NOT; AND AND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 17.2 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details