Texas Instruments SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DRYR

Description
Single 3-Input Positive-AND Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-AND Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11 Single 3-Input Positive-AND Gate - SN74LVC1G11DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G11 Single 3-Input Positive-AND Gate
SN74LVC1G11DRYR
SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DRYR
Single 3-Input Positive-AND Gate 6-SON -40 to 125

Single 3-Input Positive-AND Gate 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1095020-SN74LVC1G11DRYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1095020-SN74LVC1G11DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1095020-SN74LVC1G11DRYR
Win Source Part Number: 1095020-SN74LVC1G11D RYR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CLVC1G3208IDCKRQ1; 74LVC1G11DW-7; 74LVC1G11W6-7; 74LVC1G11FW4-7; NC7SV11P6X; NC7SV11L6X; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30120-2,-SN74LVC 1G11DRYR-NDR,296-301 20-1,296-30120-6,-29 6-30120-1-ND,2156-SN 74LVC1G11DRYR,-296-3 0120-1,TEXTISSN74LVC 1G11DRYR Base Product Number: 74LVC1G11

Win Source Part Number: 1095020-SN74LVC1G11DRYR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CLVC1G3208IDCKRQ1; 74LVC1G11DW-7; 74LVC1G11W6-7; 74LVC1G11FW4-7; NC7SV11P6X; NC7SV11L6X;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30120-2,-SN74LVC1G11DRYR-NDR,296-30120-1,296-30120-6,-296-30120-1-ND,2156-SN74LVC1G11DRYR,-296-30120-1,TEXTISSN74LVC1G11DRYR
Base Product Number: 74LVC1G11

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G11DRYR
5.5V Logic IC 705-SN74LVC1G11DRYR
3-Input AND Gate IC, CMOS, 3.5ns, 5.5V, SON, 125°C Product overview: SN74LVC1G11DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DRYR can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, CMOS, 3.5ns, 5.5V, SON, 125°C Product overview: SN74LVC1G11DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-30120-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30120-2-ND
Gates and Inverters 296-30120-2-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-30120-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30120-6-ND
Gates and Inverters 296-30120-6-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-30120-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30120-1-ND
Gates and Inverters 296-30120-1-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G11DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11DRYR
Logic - Gates and Inverters SN74LVC1G11DRYR
IC GATE AND 1CH 3-INP 6SON

IC GATE AND 1CH 3-INP 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G11DRYR
Logic Gates SN74LVC1G11DRYR
Logic Gates Sgl 3-Inp Pos-AND Gate

Logic Gates Sgl 3-Inp Pos-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11DRYR
IC GATE AND 1CH 3-INP 6SON

IC GATE AND 1CH 3-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G11DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11DRYR
Gates and Inverters SN74LVC1G11DRYR
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Gates and Inverters - SN74LVC1G11DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G11DRYR
Gates and Inverters SN74LVC1G11DRYR
IC GATE AND 1CH 3-INP 6SON

IC GATE AND 1CH 3-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11DRYR 1095020-SN74LVC1G11DRYR 705-SN74LVC1G11DRYR 296-30120-2-ND SN74LVC1G11DRYR SN74LVC1G11DRYR SN74LVC1G11DRYR SN74LVC1G11DRYR SN74LVC1G11DRYR
Product Name SN74LVC1G11 Single 3-Input Positive-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 20 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers