Texas Instruments SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DCKRG4

Description
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125
Request a Quote
Description
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G11 is a single 3-input positive-AND gate available in a 6-pin SC70 (DCK) package measuring 2.00 mm × 1.25 mm. It supports operation from -40°C to 125°C, accepts input voltages up to 5.5 V, and features a maximum propagation delay of 4.1 ns at 3.3 V. The device complies with JESD 78 class II for latch-up performance and exceeds JESD 22 standards with ±2000 V human-body model and ±1000 V charged-device model ESD protection. It supports partial-power-down mode with I_off circuitry and provides ±24 mA output drive at 3.3 V. The part is offered with a lead finish of NIPDAU and has a Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G11 is a single 3-input positive-AND gate available in a 6-pin SC70 (DCK) package measuring 2.00 mm × 1.25 mm. It supports operation from -40°C to 125°C, accepts input voltages up to 5.5 V, and features a maximum propagation delay of 4.1 ns at 3.3 V. The device complies with JESD 78 class II for latch-up performance and exceeds JESD 22 standards with ±2000 V human-body model and ±1000 V charged-device model ESD protection. It supports partial-power-down mode with I_off circuitry and provides ±24 mA output drive at 3.3 V. The part is offered with a lead finish of NIPDAU and has a Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11 Single 3-Input Positive-AND Gate - SN74LVC1G11DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G11 Single 3-Input Positive-AND Gate
SN74LVC1G11DCKRG4
SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DCKRG4
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125

Single 3-Input Positive-AND Gate 6-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-35943-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35943-1-ND
Gates and Inverters 296-35943-1-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-35943-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35943-6-ND
Gates and Inverters 296-35943-6-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-35943-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35943-2-ND
Gates and Inverters 296-35943-2-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Singapore, Singapore
3-Input AND Gate, 1.65-5.5V, 3.5ns PD, SC70, 125°C Product overview: SN74LVC1G11DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DCKRG 4 can be used for catalog matching and distributor lookup.

3-Input AND Gate, 1.65-5.5V, 3.5ns PD, SC70, 125°C Product overview: SN74LVC1G11DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKRG4 - 1100374-SN74LVC1G11DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKRG4
1100374-SN74LVC1G11DCKRG4
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKRG4 1100374-SN74LVC1G11DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100374-SN74LVC1G11D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100374-SN74LVC1G11DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC1G11DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11DCKRG4
Gates and Inverters SN74LVC1G11DCKRG4
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now
Logic - Gates and Inverters - SN74LVC1G11DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11DCKRG4
Logic - Gates and Inverters SN74LVC1G11DCKRG4
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 3 Input Pos AND Gate

Logic Gates SNGL 3 Input Pos AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11DCKRG4
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11DCKRG4 296-35943-1-ND 705-SN74LVC1G11DCKRG4 1100374-SN74LVC1G11DCKRG4 SN74LVC1G11DCKRG4 SN74LVC1G11DCKRG4 SN74LVC1G11DCKRG4 SN74LVC1G11DCKRG4
Product Name SN74LVC1G11 Single 3-Input Positive-AND Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G11DCKRG4 Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 20 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
DIP Logic IC - 770-4068BE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers