Texas Instruments SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DCKR

Description
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11 Single 3-Input Positive-AND Gate - SN74LVC1G11DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G11 Single 3-Input Positive-AND Gate
SN74LVC1G11DCKR
SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DCKR
Single 3-Input Positive-AND Gate 6-SC70 -40 to 125

Single 3-Input Positive-AND Gate 6-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKR - 030297-SN74LVC1G11DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKR
030297-SN74LVC1G11DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G11DCKR 030297-SN74LVC1G11DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030297-SN74LVC1G11DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G11GW-Q100; 74LVC1G11GW,125; 74LVC1G11GW; 74LVC1G11FZ4-7VVVVVV VVVVVVVVVVVVV; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030297-SN74LVC1G11DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G11GW-Q100; 74LVC1G11GW,125; 74LVC1G11GW; 74LVC1G11FZ4-7VVVVVVVVVVVVVVVVVVV;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G11DCKR
5.5V Logic IC 705-SN74LVC1G11DCKR
3-Input AND Gate, 1.65-5.5V, 3.5ns, SC-70, CMOS IC Product overview: SN74LVC1G11DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DCKR can be used for catalog matching and distributor lookup.

3-Input AND Gate, 1.65-5.5V, 3.5ns, SC-70, CMOS IC Product overview: SN74LVC1G11DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18066-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18066-1-ND
Gates and Inverters 296-18066-1-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-18066-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18066-2-ND
Gates and Inverters 296-18066-2-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-18066-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18066-6-ND
Gates and Inverters 296-18066-6-ND
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - SN74LVC1G11DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G11DCKR
Gates and Inverters SN74LVC1G11DCKR
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G11DCKR
Logic Gates SN74LVC1G11DCKR
Logic Gates Single 3-Input Pos- AND Gate

Logic Gates Single 3-Input Pos- AND Gate

Buy Now Datasheet
Logic, Pos And, Single, 6Sc70; Logic Family / Base Number Texas Instruments - 26AJ9497 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos And, Single, 6Sc70; Logic Family / Base Number Texas Instruments
26AJ9497
Logic, Pos And, Single, 6Sc70; Logic Family / Base Number Texas Instruments 26AJ9497
LOGIC, POS AND, SINGLE, 6SC70; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, POS AND, SINGLE, 6SC70; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11DCKR
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G11DCKR
Logic ICs >> Gates SN74LVC1G11DCKR
10uA 1.65V~5.5V 1 3.5ns@5V,50pF AND Gate SC-70-6 Gates ROHS

10uA 1.65V~5.5V 1 3.5ns@5V,50pF AND Gate SC-70-6 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G11DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11DCKR
Logic - Gates and Inverters SN74LVC1G11DCKR
IC GATE AND 1CH 3-INP SC70-6

IC GATE AND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G11DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11DCKR
Gates and Inverters SN74LVC1G11DCKR
AND Gate IC 1 Channel SC-70-6

AND Gate IC 1 Channel SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11DCKR 030297-SN74LVC1G11DCKR 705-SN74LVC1G11DCKR 296-18066-1-ND SN74LVC1G11DCKR SN74LVC1G11DCKR 26AJ9497 SN74LVC1G11DCKR SN74LVC1G11DCKR SN74LVC1G11DCKR SN74LVC1G11DCKR
Product Name SN74LVC1G11 Single 3-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC1G11DCKR 5.5V Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic, Pos And, Single, 6Sc70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND; AND AND AND NOT; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 20 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details