Texas Instruments SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DBVRG4

Description
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11 Single 3-Input Positive-AND Gate - SN74LVC1G11DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G11 Single 3-Input Positive-AND Gate
SN74LVC1G11DBVRG4
SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DBVRG4
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125

Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257659-SN74LVC1G11DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257659-SN74LVC1G11DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257659-SN74LVC1G11DBVRG4
Win Source Part Number: 1257659-SN74LVC1G11D BVRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G11

Win Source Part Number: 1257659-SN74LVC1G11DBVRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G11

Buy Now Datasheet
Gates and Inverters - SN74LVC1G11DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G11DBVRG4-ND
Gates and Inverters SN74LVC1G11DBVRG4-ND
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G11DBVRG4
5.5V SOT-23 Logic IC 705-SN74LVC1G11DBVRG4
3-Input AND Gate, 1.65-5.5V, 3.5ns, SOT-23-6, CMOS Product overview: SN74LVC1G11DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DBVRG 4 can be used for catalog matching and distributor lookup.

3-Input AND Gate, 1.65-5.5V, 3.5ns, SOT-23-6, CMOS Product overview: SN74LVC1G11DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G11DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11DBVRG4
Logic - Gates and Inverters SN74LVC1G11DBVRG4
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G11DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11DBVRG4
Gates and Inverters SN74LVC1G11DBVRG4
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11DBVRG4
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site
Gates and Inverters - SN74LVC1G11DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G11DBVRG4
Gates and Inverters SN74LVC1G11DBVRG4
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11DBVRG4 1257659-SN74LVC1G11DBVRG4 SN74LVC1G11DBVRG4-ND 705-SN74LVC1G11DBVRG4 SN74LVC1G11DBVRG4 SN74LVC1G11DBVRG4 SN74LVC1G11DBVRG4 SN74LVC1G11DBVRG4
Product Name SN74LVC1G11 Single 3-Input Positive-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 20 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products