Texas Instruments SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DBVR

Description
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G11 Single 3-Input Positive-AND Gate - SN74LVC1G11DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G11 Single 3-Input Positive-AND Gate
SN74LVC1G11DBVR
SN74LVC1G11 Single 3-Input Positive-AND Gate SN74LVC1G11DBVR
Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125

Single 3-Input Positive-AND Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G11DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G11DBVR
3-Input AND Gate IC, CMOS, SOT-23, 3.5ns, 5.5V Product overview: SN74LVC1G11DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DBVR can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, CMOS, SOT-23, 3.5ns, 5.5V Product overview: SN74LVC1G11DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G11DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-16810-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16810-2-ND
Gates and Inverters 296-16810-2-ND
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-16810-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16810-1-ND
Gates and Inverters 296-16810-1-ND
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-16810-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16810-6-ND
Gates and Inverters 296-16810-6-ND
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G11DBVR - 007201-SN74LVC1G11DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G11DBVR
007201-SN74LVC1G11DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G11DBVR 007201-SN74LVC1G11DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007201-SN74LVC1G11DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Audio, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Defence, Military & Aerospace, Motor Drive & Control, Communications & Networking, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 007201-SN74LVC1G11DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Audio, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Defence, Military & Aerospace, Motor Drive & Control, Communications & Networking, Wireless

Buy Now Datasheet
Logic Gates - 2184613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184613P
Logic Gates 2184613P
SN74LVC1G11DBVR, AND Gate

SN74LVC1G11DBVR, AND Gate

Supplier's Site
Logic Gates - 2184612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184612
Logic Gates 2184612
SN74LVC1G11DBVR, AND Gate

SN74LVC1G11DBVR, AND Gate

Supplier's Site
Logic Gates - 2184613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184613
Logic Gates 2184613
SN74LVC1G11DBVR, AND Gate

SN74LVC1G11DBVR, AND Gate

Supplier's Site
Ic, Sm, Logic, 74Lvc1G, And Gate; Logic Family / Base Number Texas Instruments - 29AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Lvc1G, And Gate; Logic Family / Base Number Texas Instruments
29AH7598
Ic, Sm, Logic, 74Lvc1G, And Gate; Logic Family / Base Number Texas Instruments 29AH7598
IC, SM, LOGIC, 74LVC1G, AND GATE; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

IC, SM, LOGIC, 74LVC1G, AND GATE; Logic Family / Base Number:74LVC1G11; Logic Type:AND; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G11DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G11DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G11DBVR
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site
Gates and Inverters - SN74LVC1G11DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G11DBVR
Gates and Inverters SN74LVC1G11DBVR
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G11DBVR
Logic ICs >> Gates SN74LVC1G11DBVR
10uA 1.65V~5.5V 1 3.5ns@5V,50pF AND Gate SOT-23-6 Gates ROHS

10uA 1.65V~5.5V 1 3.5ns@5V,50pF AND Gate SOT-23-6 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G11DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G11DBVR
Logic - Gates and Inverters SN74LVC1G11DBVR
IC GATE AND 1CH 3-INP SOT23-6

IC GATE AND 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G11DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G11DBVR
Gates and Inverters SN74LVC1G11DBVR
AND Gate IC 1 Channel SOT-23-6

AND Gate IC 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G11DBVR
Logic Gates SN74LVC1G11DBVR
Logic Gates Sngl 3 Inpt Pos AND Gate

Logic Gates Sngl 3 Inpt Pos AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G11DBVR 705-SN74LVC1G11DBVR 296-16810-2-ND 007201-SN74LVC1G11DBVR 2184613P 29AH7598 SN74LVC1G11DBVR SN74LVC1G11DBVR SN74LVC1G11DBVR SN74LVC1G11DBVR SN74LVC1G11DBVR SN74LVC1G11DBVR
Product Name SN74LVC1G11 Single 3-Input Positive-AND Gate 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G11DBVR Logic Gates Ic, Sm, Logic, 74Lvc1G, And Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; AND AND; AND AND AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC AND
Propagation Delay 20 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers