Texas Instruments SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10YZPR

Description
Single 3-Input Positive-NAND Gate 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 3-Input Positive-NAND Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G10 Single 3-Input Positive-NAND Gate - SN74LVC1G10YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G10 Single 3-Input Positive-NAND Gate
SN74LVC1G10YZPR
SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10YZPR
Single 3-Input Positive-NAND Gate 6-DSBGA -40 to 85

Single 3-Input Positive-NAND Gate 6-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G10YZPR - 1100373-SN74LVC1G10YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G10YZPR
1100373-SN74LVC1G10YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G10YZPR 1100373-SN74LVC1G10YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100373-SN74LVC1G10Y ZPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100373-SN74LVC1G10YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G10YZPR
5.5V Logic IC 705-SN74LVC1G10YZPR
3-Input NAND Gate IC, CMOS, 1.65-5.5V, 3.6ns, SMT Product overview: SN74LVC1G10YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10YZPR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, CMOS, 1.65-5.5V, 3.6ns, SMT Product overview: SN74LVC1G10YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18756-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18756-1-ND
Gates and Inverters 296-18756-1-ND
NAND Gate IC 1 Channel 6-DSBGA

NAND Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-18756-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18756-2-ND
Gates and Inverters 296-18756-2-ND
NAND Gate IC 1 Channel 6-DSBGA

NAND Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-18756-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18756-6-ND
Gates and Inverters 296-18756-6-ND
NAND Gate IC 1 Channel 6-DSBGA

NAND Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
IC GATE NAND 1CH 3-INP 6DSBGA - 815-SN74LVC1G10YZPR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 3-INP 6DSBGA
815-SN74LVC1G10YZPR
IC GATE NAND 1CH 3-INP 6DSBGA 815-SN74LVC1G10YZPR
IC GATE NAND 1CH 3-INP 6DSBGA

IC GATE NAND 1CH 3-INP 6DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G10YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G10YZPR
Logic - Gates and Inverters SN74LVC1G10YZPR
IC GATE NAND 1CH 3-INP 6DSBGA

IC GATE NAND 1CH 3-INP 6DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G10YZPR
Logic Gates SN74LVC1G10YZPR
Logic Gates Sngle3Inpt+NANDGt

Logic Gates Sngle3Inpt+NANDGt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G10YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G10YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G10YZPR
IC GATE NAND 1CH 3-INP 6DSBGA

IC GATE NAND 1CH 3-INP 6DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1G10YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G10YZPR
Gates and Inverters SN74LVC1G10YZPR
NAND Gate IC 1 Channel 6-DSBGA

NAND Gate IC 1 Channel 6-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G10YZPR 1100373-SN74LVC1G10YZPR 705-SN74LVC1G10YZPR 296-18756-1-ND 815-SN74LVC1G10YZPR SN74LVC1G10YZPR SN74LVC1G10YZPR SN74LVC1G10YZPR SN74LVC1G10YZPR
Product Name SN74LVC1G10 Single 3-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC1G10YZPR 5.5V Logic IC Gates and Inverters IC GATE NAND 1CH 3-INP 6DSBGA Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V -3.3V; 3V; 3.3V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS; CMOS
Propagation Delay 18 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers