Texas Instruments SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DSFR

Description
Single 3-Input Positive-NAND Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-NAND Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G10 Single 3-Input Positive-NAND Gate - SN74LVC1G10DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G10 Single 3-Input Positive-NAND Gate
SN74LVC1G10DSFR
SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DSFR
Single 3-Input Positive-NAND Gate 6-SON -40 to 125

Single 3-Input Positive-NAND Gate 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257705-SN74LVC1G10DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257705-SN74LVC1G10DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257705-SN74LVC1G10DSFR
Win Source Part Number: 1257705-SN74LVC1G10D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30119-2,296-3011 9-1,-296-30119-1,TEX TISSN74LVC1G10DSFR,2 96-SN74LVC1G10DSFRCT ,296-SN74LVC1G10DSFR DKR,2156-SN74LVC1G10 DSFR,-SN74LVC1G10DSF RR,296-30119-2,296-3 0119-1,-296-30119-1, 296-SN74LVC1G10DSFRT R,296-30119-6,296-30 119-6 Base Product Number: 74LVC1G10

Win Source Part Number: 1257705-SN74LVC1G10DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30119-2,296-30119-1,-296-30119-1,TEXTISSN74LVC1G10DSFR,296-SN74LVC1G10DSFRCT,296-SN74LVC1G10DSFRDKR,2156-SN74LVC1G10DSFR,-SN74LVC1G10DSFRR,296-30119-2,296-30119-1,-296-30119-1,296-SN74LVC1G10DSFRTR,296-30119-6,296-30119-6
Base Product Number: 74LVC1G10

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G10DSFR
5.5V 32mA Logic IC 705-SN74LVC1G10DSFR
3-Input NAND Gate, 1.65-5.5V, 3.6ns, 32mA, 125°C, SON Product overview: SN74LVC1G10DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DSFR can be used for catalog matching and distributor lookup.

3-Input NAND Gate, 1.65-5.5V, 3.6ns, 32mA, 125°C, SON Product overview: SN74LVC1G10DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC1G10DSFRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G10DSFRTR-ND
Gates and Inverters 296-SN74LVC1G10DSFRTR-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G10DSFRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G10DSFRCT-ND
Gates and Inverters 296-SN74LVC1G10DSFRCT-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G10DSFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G10DSFRDKR-ND
Gates and Inverters 296-SN74LVC1G10DSFRDKR-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
 - SN74LVC1G10DSFR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G10DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G10DSFR
Gates and Inverters SN74LVC1G10DSFR
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now
Gates and Inverters - SN74LVC1G10DSFR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G10DSFR
Gates and Inverters SN74LVC1G10DSFR
IC GATE NAND 1CH 3-INP 6SON

IC GATE NAND 1CH 3-INP 6SON

Supplier's Site Datasheet
IC GATE NAND 1CH 3-INP 6SON - 815-SN74LVC1G10DSFR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 3-INP 6SON
815-SN74LVC1G10DSFR
IC GATE NAND 1CH 3-INP 6SON 815-SN74LVC1G10DSFR
IC GATE NAND 1CH 3-INP 6SON

IC GATE NAND 1CH 3-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G10DSFR
Logic Gates SN74LVC1G10DSFR
Logic Gates Sgl 3-Inp Pos-NAND Gate

Logic Gates Sgl 3-Inp Pos-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G10DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G10DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G10DSFR
IC GATE NAND 1CH 3-INP 6SON

IC GATE NAND 1CH 3-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G10DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G10DSFR
Logic - Gates and Inverters SN74LVC1G10DSFR
IC GATE NAND 1CH 3-INP 6SON

IC GATE NAND 1CH 3-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G10DSFR 1257705-SN74LVC1G10DSFR 705-SN74LVC1G10DSFR 296-SN74LVC1G10DSFRTR-ND SN74LVC1G10DSFR SN74LVC1G10DSFR SN74LVC1G10DSFR 815-SN74LVC1G10DSFR SN74LVC1G10DSFR SN74LVC1G10DSFR SN74LVC1G10DSFR
Product Name SN74LVC1G10 Single 3-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Gates and Inverters Gates and Inverters IC GATE NAND 1CH 3-INP 6SON Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V -3.3V; 3V; 3.3V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 18 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers