Texas Instruments SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DCKR

Description
Single 3-Input Positive-NAND Gate 6-SC70 -40 to 125
Request a Quote
Description
Single 3-Input Positive-NAND Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G10DCKR is a single 3-input positive-NAND gate in a 6-pin SC70 package, operating over a supply voltage range of 1.65 V to 5.5 V with a maximum propagation delay of 3.8 ns at 3.3 V. It supports inputs up to 5.5 V, provides ±24 mA output drive at 3.3 V, and consumes 10 μA maximum quiescent current. The device operates from -40°C to 125°C and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It includes Iₜₜₜₜ protection for live insertion and partial-power-down operation, with latch-up performance exceeding 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G10DCKR is a single 3-input positive-NAND gate in a 6-pin SC70 package, operating over a supply voltage range of 1.65 V to 5.5 V with a maximum propagation delay of 3.8 ns at 3.3 V. It supports inputs up to 5.5 V, provides ±24 mA output drive at 3.3 V, and consumes 10 μA maximum quiescent current. The device operates from -40°C to 125°C and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It includes Iₜₜₜₜ protection for live insertion and partial-power-down operation, with latch-up performance exceeding 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G10 Single 3-Input Positive-NAND Gate - SN74LVC1G10DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G10 Single 3-Input Positive-NAND Gate
SN74LVC1G10DCKR
SN74LVC1G10 Single 3-Input Positive-NAND Gate SN74LVC1G10DCKR
Single 3-Input Positive-NAND Gate 6-SC70 -40 to 125

Single 3-Input Positive-NAND Gate 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G10DCKR
5.5V Logic IC 705-SN74LVC1G10DCKR
3-Input NAND Gate, CMOS, SC-70, 5.5V Product overview: SN74LVC1G10DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DCKR can be used for catalog matching and distributor lookup.

3-Input NAND Gate, CMOS, SC-70, 5.5V Product overview: SN74LVC1G10DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G10DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G10DCKR - 030296-SN74LVC1G10DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G10DCKR
030296-SN74LVC1G10DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G10DCKR 030296-SN74LVC1G10DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030296-SN74LVC1G10DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G10DW-7; 74LVC1G10GW; 74LVC1G10GW,125; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030296-SN74LVC1G10DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G10DW-7; 74LVC1G10GW; 74LVC1G10GW,125;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-17844-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17844-2-ND
Gates and Inverters 296-17844-2-ND
NAND Gate IC 1 Channel SC-70-6

NAND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-17844-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17844-6-ND
Gates and Inverters 296-17844-6-ND
NAND Gate IC 1 Channel SC-70-6

NAND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-17844-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17844-1-ND
Gates and Inverters 296-17844-1-ND
NAND Gate IC 1 Channel SC-70-6

NAND Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G10DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G10DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G10DCKR
IC GATE NAND 1CH 3-INP SC70-6

IC GATE NAND 1CH 3-INP SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G10DCKR
Logic Gates SN74LVC1G10DCKR
Logic Gates Single 3-Input Pos- NAND Gate

Logic Gates Single 3-Input Pos- NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G10DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G10DCKR
Logic - Gates and Inverters SN74LVC1G10DCKR
IC GATE NAND 1CH 3-INP SC70-6

IC GATE NAND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Logic, Nand Gate, Sc-70-6; Logic Family / Base Number Texas Instruments - 17AH9332 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Sc-70-6; Logic Family / Base Number Texas Instruments
17AH9332
Logic, Nand Gate, Sc-70-6; Logic Family / Base Number Texas Instruments 17AH9332
LOGIC, NAND GATE, SC-70-6; Logic Family / Base Number:74LVC1G10; Logic Type:NAND Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, SC-70-6; Logic Family / Base Number:74LVC1G10; Logic Type:NAND Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G10DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G10DCKR
Gates and Inverters SN74LVC1G10DCKR
IC GATE NAND 1CH 3-INP SC70-6

IC GATE NAND 1CH 3-INP SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G10DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G10DCKR
Gates and Inverters SN74LVC1G10DCKR
NAND Gate IC 1 Channel SC-70-6

NAND Gate IC 1 Channel SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G10DCKR 705-SN74LVC1G10DCKR 030296-SN74LVC1G10DCKR 296-17844-2-ND SN74LVC1G10DCKR SN74LVC1G10DCKR SN74LVC1G10DCKR 17AH9332 SN74LVC1G10DCKR SN74LVC1G10DCKR
Product Name SN74LVC1G10 Single 3-Input Positive-NAND Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G10DCKR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Logic, Nand Gate, Sc-70-6; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 18 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 50 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers