NAND GATE 1CH3IN 1.1-5.5V SC70-6
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74LVC1G10BDCKRQ1TR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 1.1V ~ 5.5V |
| Inputs | 3 |
| Propagation Delay | 3.8 ns |
| Low Level Output Current (Sink) | 32 mA |