Enhanced Product Single 2-Input Positive-And Gate 5-SC70 -40 to 85
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
AND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input AND Gate, CMOS, 1.65-5.5V, SC Package Product overview: SN74LVC1G08IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08IDCKR
Manufacturer: Texas Instruments
Win Source Part Number: 1100367-SN74LVC1G08I
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC GATE AND 1CH 2-INP SC70-5
IC'S ROHS COMPLIANT: YES
IC GATE AND 1CH 2-INP SC70-5
Logic Gates Mil Enhance Sgl 2- Input Pos-AND Gate
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G08IDCKREP | 296-22344-6-ND | SN74LVC1G08IDCKREP | 705-SN74LVC1G08IDCKREP | 1100367-SN74LVC1G08IDCKREP | SN74LVC1G08IDCKREP | 32AK8975 | SN74LVC1G08IDCKREP | SN74LVC1G08IDCKREP | SN74LVC1G08IDCKREP | SN74LVC1G08IDCKREP |
| Product Name | SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G08IDCKREP | Gates and Inverters | Ic's Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND; AND Gate | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Logic Family | LVC | CMOS | |||||||||
| Propagation Delay | 8 ns | 4 ns | 4 ns | 4 ns | 4 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | 0.0100 mA |