Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DRY2

Description
Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DRY2
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DRY2
Single 2-Input Positive-AND Gate 6-SON -40 to 85

Single 2-Input Positive-AND Gate 6-SON -40 to 85

Buy Now Datasheet
Single 2-Input Positive-AND Gate 6-SON -40 to 125 Product overview: SN74LVC1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DRY2 can be used for catalog matching and distributor lookup.

Single 2-Input Positive-AND Gate 6-SON -40 to 125 Product overview: SN74LVC1G08DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1339055-SN74LVC1G08DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1339055-SN74LVC1G08DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1339055-SN74LVC1G08DRY2
Win Source Part Number: 1339055-SN74LVC1G08D RY2 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G08

Win Source Part Number: 1339055-SN74LVC1G08DRY2
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G08

Buy Now Datasheet
Gates and Inverters - 296-49914-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49914-2-ND
Gates and Inverters 296-49914-2-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-49914-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49914-1-ND
Gates and Inverters 296-49914-1-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-49914-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49914-6-ND
Gates and Inverters 296-49914-6-ND
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DRY2
Gates and Inverters SN74LVC1G08DRY2
AND Gate IC 1 Channel 6-SON (1.45x1)

AND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Logic - Gates and Inverters - SN74LVC1G08DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DRY2
Logic - Gates and Inverters SN74LVC1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G08DRY2
Logic Gates SN74LVC1G08DRY2
Logic Gates Single 2-Input Positive-AND Gate

Logic Gates Single 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G08DRY2 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08DRY2
Gates and Inverters SN74LVC1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DRY2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DRY2 705-SN74LVC1G08DRY2 1339055-SN74LVC1G08DRY2 296-49914-2-ND SN74LVC1G08DRY2 SN74LVC1G08DRY2 SN74LVC1G08DRY2 SN74LVC1G08DRY2 SN74LVC1G08DRY2
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers