Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DRLRG4

Description
Single 2-Input Positive-AND Gate 5-SOT -40 to 125
Request a Quote
Description
Single 2-Input Positive-AND Gate 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G08DRLRG4 is a single 2-input positive-AND gate in a SOT-5X3 (DRL) package measuring 1.6mm × 1.6mm. It operates from 1.65V to 5.5V, supports 5.5V inputs at 3.3V VCC, provides ±24mA output drive, and has a maximum propagation delay of 3.6ns at 3.3V. Maximum quiescent current is 10μA. It supports live insertion, partial-power-down mode, and back drive protection. Latch-up performance exceeds 100mA per JESD78, Class II. Operating temperature range is -40°C to 125°C with Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G08DRLRG4 is a single 2-input positive-AND gate in a SOT-5X3 (DRL) package measuring 1.6mm × 1.6mm. It operates from 1.65V to 5.5V, supports 5.5V inputs at 3.3V VCC, provides ±24mA output drive, and has a maximum propagation delay of 3.6ns at 3.3V. Maximum quiescent current is 10μA. It supports live insertion, partial-power-down mode, and back drive protection. Latch-up performance exceeds 100mA per JESD78, Class II. Operating temperature range is -40°C to 125°C with Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DRLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DRLRG4
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DRLRG4
Single 2-Input Positive-AND Gate 5-SOT -40 to 125

Single 2-Input Positive-AND Gate 5-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DRLRG4 - 1100365-SN74LVC1G08DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DRLRG4
1100365-SN74LVC1G08DRLRG4
Logic - Logic - Gates and Inverters - SN74LVC1G08DRLRG4 1100365-SN74LVC1G08DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100365-SN74LVC1G08D RLRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100365-SN74LVC1G08DRLRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1-Bit 2-Input AND Gate IC, CMOS, SOT-5, 5.5V Product overview: SN74LVC1G08DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DRLRG 4 can be used for catalog matching and distributor lookup.

1-Bit 2-Input AND Gate IC, CMOS, SOT-5, 5.5V Product overview: SN74LVC1G08DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G08DRLRG4-ND
Gates and Inverters SN74LVC1G08DRLRG4-ND
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DRLRG4
IC GATE AND 1CH 2-INP SOT5

IC GATE AND 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos AND Gate

Logic Gates SNGL 2 Input Pos AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G08DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DRLRG4
Logic - Gates and Inverters SN74LVC1G08DRLRG4
IC GATE AND 1CH 2-INP SOT5

IC GATE AND 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DRLRG4
Gates and Inverters SN74LVC1G08DRLRG4
AND Gate IC 1 Channel SOT-5

AND Gate IC 1 Channel SOT-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DRLRG4 1100365-SN74LVC1G08DRLRG4 705-SN74LVC1G08DRLRG4 SN74LVC1G08DRLRG4-ND SN74LVC1G08DRLRG4 SN74LVC1G08DRLRG4 SN74LVC1G08DRLRG4 SN74LVC1G08DRLRG4
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC1G08DRLRG4 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details