Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DPWR

Description
Single 2-Input Positive-AND Gate 4-X2SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DPWR - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DPWR
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DPWR
Single 2-Input Positive-AND Gate 4-X2SON -40 to 125

Single 2-Input Positive-AND Gate 4-X2SON -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DPWR - 807264-SN74LVC1G08DPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DPWR
807264-SN74LVC1G08DPWR
Logic - Logic - Gates and Inverters - SN74LVC1G08DPWR 807264-SN74LVC1G08DPWR
Manufacturer: Texas Instruments Win Source Part Number: 807264-SN74LVC1G08DP WR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Supplier Device Package: 4-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF Part Number Series: 74LVC1G08

Manufacturer: Texas Instruments
Win Source Part Number: 807264-SN74LVC1G08DPWR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF
Part Number Series: 74LVC1G08

Buy Now
Gates and Inverters - 296-40549-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40549-1-ND
Gates and Inverters 296-40549-1-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-40549-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40549-2-ND
Gates and Inverters 296-40549-2-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-40549-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40549-6-ND
Gates and Inverters 296-40549-6-ND
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Single 2-Input Positive-AND Gate 5-X2SON -40 to 125 Product overview: SN74LVC1G08DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DPWR can be used for catalog matching and distributor lookup.

Single 2-Input Positive-AND Gate 5-X2SON -40 to 125 Product overview: SN74LVC1G08DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DPWR
Gates and Inverters SN74LVC1G08DPWR
AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

AND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now
Logic - Gates and Inverters - SN74LVC1G08DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DPWR
Logic - Gates and Inverters SN74LVC1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G08DPWR
Logic Gates SN74LVC1G08DPWR
Logic Gates SGL 2-Input Positive AND Gate

Logic Gates SGL 2-Input Positive AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site
Gates and Inverters - SN74LVC1G08DPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G08DPWR
Gates and Inverters SN74LVC1G08DPWR
IC GATE AND 1CH 2-INP 4X2SON

IC GATE AND 1CH 2-INP 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DPWR 807264-SN74LVC1G08DPWR 296-40549-1-ND 705-SN74LVC1G08DPWR SN74LVC1G08DPWR SN74LVC1G08DPWR SN74LVC1G08DPWR SN74LVC1G08DPWR SN74LVC1G08DPWR
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC1G08DPWR Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND GATE AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products