Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVT

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DBVT
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DBVT
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic Gates - 2297027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297027
Logic Gates 2297027
AND Logic IC, SN74LVC1G08DBVT

AND Logic IC, SN74LVC1G08DBVT

Supplier's Site
Logic Gates - 2297028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297028P
Logic Gates 2297028P
AND Logic IC, SN74LVC1G08DBVT

AND Logic IC, SN74LVC1G08DBVT

Supplier's Site
Logic Gates - 2297028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297028
Logic Gates 2297028
AND Logic IC, SN74LVC1G08DBVT

AND Logic IC, SN74LVC1G08DBVT

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G08DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G08DBVT
1-Input 2-Input AND Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVT can be used for catalog matching and distributor lookup.

1-Input 2-Input AND Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVT - 1255516-SN74LVC1G08DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVT
1255516-SN74LVC1G08DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G08DBVT 1255516-SN74LVC1G08DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1255516-SN74LVC1G08D BVT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Family Name: SN74LVC1G08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G08STR; 74LVC1G08GV-Q100; 74LVC1G08GV-Q100,1; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1255516-SN74LVC1G08DBVT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Family Name: SN74LVC1G08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G08STR; 74LVC1G08GV-Q100; 74LVC1G08GV-Q100,1;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-26592-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26592-6-ND
Gates and Inverters 296-26592-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26592-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26592-2-ND
Gates and Inverters 296-26592-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26592-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26592-1-ND
Gates and Inverters 296-26592-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G08DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DBVT
Gates and Inverters SN74LVC1G08DBVT
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G08DBVT
Logic Gates SN74LVC1G08DBVT
Logic Gates SNGL 2 Input Pos AND Gate

Logic Gates SNGL 2 Input Pos AND Gate

Buy Now Datasheet
Positive-And Gate, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments - 29AH7595 - Newark, An Avnet Company
Chicago, IL, United States
Positive-And Gate, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments
29AH7595
Positive-And Gate, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments 29AH7595
POSITIVE-AND GATE, SMD, SOT-23-5; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

POSITIVE-AND GATE, SMD, SOT-23-5; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G08DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DBVT
Logic - Gates and Inverters SN74LVC1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DBVT 2297027 705-SN74LVC1G08DBVT 1255516-SN74LVC1G08DBVT 296-26592-6-ND SN74LVC1G08DBVT SN74LVC1G08DBVT SN74LVC1G08DBVT 29AH7595 SN74LVC1G08DBVT
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate Logic Gates 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G08DBVT Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Positive-And Gate, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type AND AND; AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate AND; AND NOT; AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V
Logic Family LVC AND
Propagation Delay 6 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers