Single Buffer/Driver With Open-Drain Output 4-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G07YZVR |
| Product Name | SN74LVC1G07 Single Buffer/Driver With Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |