Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DSF2

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DSF2CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DSF2CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DSF2CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DSF2TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DSF2TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DSF2TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G07DSF2DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G07DSF2DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G07DSF2DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259446-SN74LVC1G07DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259446-SN74LVC1G07DSF2
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259446-SN74LVC1G07DSF2
Win Source Part Number: 1259446-SN74LVC1G07D SF2 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC1G07DSF2 -296,296-SN74LVC1G07 DSF2CT,296-SN74LVC1G 07DSF2DKR,SN74LVC1G0 7DSF2,296-SN74LVC1G0 7DSF2TR Base Product Number: 74LVC1G07

Win Source Part Number: 1259446-SN74LVC1G07DSF2
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC1G07DSF2-296,296-SN74LVC1G07DSF2CT,296-SN74LVC1G07DSF2DKR,SN74LVC1G07DSF2,296-SN74LVC1G07DSF2TR
Base Product Number: 74LVC1G07

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DSF2 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G07DSF2
Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DSF2
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74LVC1G07DSF2CT-ND 1259446-SN74LVC1G07DSF2 SN74LVC1G07DSF2
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data