SN74LVC1G07DRY2 is a single buffer/driver with open-drain output designed for 1.65V to 5.5V VCC operation, supporting up to 5.5V on input and output pins. It is packaged in a 6-lead SON (DRY) package with a body size of 1.45mm × 1.0mm. The device has a maximum sink current of 32mA, a propagation delay of 4.2ns at 3.3V, and supports operation from −40°C to 125°C. It complies with JESD78 Class II for latch-up performance and exceeds JESD22 ESD ratings of 2000V human-body model, 200V machine model, and 1000V charged-device model.
Single Buffer/Driver With Open-Drain Output 6-SON -40 to 125 Product overview: SN74LVC1G07DRY2 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC1G07DRY2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74LVC1G07DRY2 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |