Texas Instruments SN74LVC1G07 Single Buffer/Driver With Open-Drain Output SN74LVC1G07DPWR

Description
Single Buffer/Driver With Open-Drain Output 4-X2SON -40 to 125
Request a Quote Datasheet
Description
Single Buffer/Driver With Open-Drain Output 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G07 Single Buffer/Driver With Open-Drain Output - SN74LVC1G07DPWR - Texas Instruments
Dallas, TX, United States
SN74LVC1G07 Single Buffer/Driver With Open-Drain Output
SN74LVC1G07DPWR
SN74LVC1G07 Single Buffer/Driver With Open-Drain Output SN74LVC1G07DPWR
Single Buffer/Driver With Open-Drain Output 4-X2SON -40 to 125

Single Buffer/Driver With Open-Drain Output 4-X2SON -40 to 125

Buy Now Datasheet
Single Buffer With Open Drain Output; Msl Texas Instruments - 26AJ9494 - Newark, An Avnet Company
Chicago, IL, United States
Single Buffer With Open Drain Output; Msl Texas Instruments
26AJ9494
Single Buffer With Open Drain Output; Msl Texas Instruments 26AJ9494
SINGLE BUFFER WITH OPEN DRAIN OUTPUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SINGLE BUFFER WITH OPEN DRAIN OUTPUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Gates Logic Gates
Product Number SN74LVC1G07DPWR 26AJ9494
Product Name SN74LVC1G07 Single Buffer/Driver With Open-Drain Output Single Buffer With Open Drain Output; Msl Texas Instruments
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
Propagation Delay 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details