Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DSFR

Description
Single Inverter Buffer/Driver With Open-Drain Output 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver With Open-Drain Output 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06DSFR
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DSFR
Single Inverter Buffer/Driver With Open-Drain Output 6-SON -40 to 125

Single Inverter Buffer/Driver With Open-Drain Output 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC1G06DSFR
32mA 5.5V Logic IC 705-SN74LVC1G06DSFR
1-Bit Inverter Buffer/Driver, Open-Drain, 32mA, 5.5V, 125°C, SON Product overview: SN74LVC1G06DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DSFR can be used for catalog matching and distributor lookup.

1-Bit Inverter Buffer/Driver, Open-Drain, 32mA, 5.5V, 125°C, SON Product overview: SN74LVC1G06DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29048-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29048-2-ND
Gates and Inverters 296-29048-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29048-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29048-1-ND
Gates and Inverters 296-29048-1-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29048-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29048-6-ND
Gates and Inverters 296-29048-6-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G06DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G06DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G06DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06DSFR 705-SN74LVC1G06DSFR 296-29048-2-ND SN74LVC1G06DSFR
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output 32mA 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Buffer/Driver; Buffer, Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6.5 ns 3 ns 3.5 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers