Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC1G06DRLR SN74LVC1G06DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142829-SN74LVC1G06DR LR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142829-SN74LVC1G06DR LR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G06DRLR - 142829-SN74LVC1G06DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G06DRLR
142829-SN74LVC1G06DRLR
Logic - Logic - Gates and Inverters - SN74LVC1G06DRLR 142829-SN74LVC1G06DRLR
Manufacturer: Texas Instruments Win Source Part Number: 142829-SN74LVC1G06DR LR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142829-SN74LVC1G06DRLR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G06DRLR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G06DRLR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G06DRLR
IC BUFFER INVERT 5.5V SOT5

IC BUFFER INVERT 5.5V SOT5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 142829-SN74LVC1G06DRLR SN74LVC1G06DRLR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G06DRLR Buffers, Drivers, Receivers, Transceivers
Package Type SOT; SOT-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details