Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125
1-Ch Inverter, 1.65-5.5V, 32mA, SC-5, -40 to 125C Product overview: SN74LVC1G06DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DCKT can be used for catalog matching and distributor lookup.
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
IC INVERTER 1CH 1-INP SC70-5
LOGIC, INVERTER SINGLE 1INPUT, 5SC70; Logic Family / Base Number:74LVC1G06; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G06DCKT | 705-SN74LVC1G06DCKT | 296-32290-1-ND | SN74LVC1G06DCKT | 26AJ9492 |
| Product Name | SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output | 5.5V 32mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Inverter Single 1Input, 5Sc70; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V | 5.5V | |
| Logic Family | LVC | ||||
| Propagation Delay | 6.5 ns | 6.5 ns | 3.5 ns | ||
| Operating Current | 0.0100 mA | 32 mA |