Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125
1-Bit Inverter Buffer/Driver, Open-Drain, CMOS, 1.65-5.5V, SC-70 Product overview: SN74LVC1G06DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DCKRG
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G06DCKRG4 | 705-SN74LVC1G06DCKRG4 | 296-52726-2-ND |
| Product Name | SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output | 5.5V Logic IC | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer, Inverter | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V |
| Logic Family | LVC | ||
| Propagation Delay | 6.5 ns | 3 ns | 3.5 ns |
| Operating Current | 0.0100 mA |