Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DCKR

Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06DCKR
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DCKR
Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125

Single Inverter Buffer/Driver With Open-Drain Output 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-8484-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8484-1-ND
Gates and Inverters 296-8484-1-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8484-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8484-2-ND
Gates and Inverters 296-8484-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8484-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8484-6-ND
Gates and Inverters 296-8484-6-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G06DCKR
5.5V 32mA Logic IC 705-SN74LVC1G06DCKR
1-Bit Inverting Buffer IC, 1.65-5.5V, 32mA, SC-70 Product overview: SN74LVC1G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DCKR can be used for catalog matching and distributor lookup.

1-Bit Inverting Buffer IC, 1.65-5.5V, 32mA, SC-70 Product overview: SN74LVC1G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G06DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G06DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G06DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06DCKR 296-8484-1-ND 705-SN74LVC1G06DCKR SN74LVC1G06DCKR
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output Gates and Inverters 5.5V 32mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT Buffer/Driver; Buffer, Inverting NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 6.5 ns 3.5 ns 3 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details