The SN74LVC1G06DBVTG4 is a single inverter buffer/driver featuring an open-drain output, designed for operation within a voltage range of 1.65V to 5.5V. It supports a maximum propagation delay of 4.5ns at 3.3V and 125°C, making it suitable for high-speed applications. The device offers low power consumption with a maximum supply current of 10µA and can drive outputs with a sink current of up to 24mA at 3.3V. It includes ESD protection exceeding JESD 22 standards, ensuring reliability in various environments. This component is packaged in a compact SOT-23 format, measuring 2.90mm x 1.60mm, and is suitable for applications requiring space-efficient solutions. The SN74LVC1G06DBVTG4 is ideal for use in consumer electronics such as AV receivers, Blu-ray players, and mobile devices, as well as in industrial applications. Its ability to handle partial-power-down modes and back-drive protection enhances its versatility in various circuit designs.
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
1-Bit Inverter Buffer/Driver, Open-Drain, SOT-23-5, CMOS Product overview: SN74LVC1G06DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVTG
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G06DBVTG4 | SN74LVC1G06DBVTG4-ND | 705-SN74LVC1G06DBVTG4 |
| Product Name | SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output | Gates and Inverters | SOT-23 Logic IC |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Buffer/Driver; Buffer, Inverter |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V |
| Logic Family | LVC | ||
| Propagation Delay | 6.5 ns | 3.5 ns | 3 ns |
| Operating Current | 0.0100 mA |