Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DBVRG4

Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06DBVRG4
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DBVRG4
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125

Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-46207-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46207-2-ND
Gates and Inverters 296-46207-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G06DBVRG4
5.5V SOT-23 Logic IC 705-SN74LVC1G06DBVRG4
1-Bit Inverter Buffer/Driver, Open-Drain, SOT-23-5, 1.65-5.5V Product overview: SN74LVC1G06DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVRG 4 can be used for catalog matching and distributor lookup.

1-Bit Inverter Buffer/Driver, Open-Drain, SOT-23-5, 1.65-5.5V Product overview: SN74LVC1G06DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06DBVRG4 296-46207-2-ND 705-SN74LVC1G06DBVRG4
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output Gates and Inverters 5.5V SOT-23 Logic IC
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 6.5 ns 3.5 ns 3 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers