Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DBVRE4

Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Request a Quote
Description
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single inverter buffer with open-drain output designed for 1.65V to 5.5V VCC operation, available in a 5-pin SOT-23 package measuring 2.90mm × 2.90mm × 1.60mm, with an operating temperature range of -40°C to 125°C, supporting up to 32mA sink current and featuring ESD protection exceeding 2000V human body model, 200V machine model, and 1000V charged-device model.

Datasheet Summary
Powered by GS/AI

Single inverter buffer with open-drain output designed for 1.65V to 5.5V VCC operation, available in a 5-pin SOT-23 package measuring 2.90mm × 2.90mm × 1.60mm, with an operating temperature range of -40°C to 125°C, supporting up to 32mA sink current and featuring ESD protection exceeding 2000V human body model, 200V machine model, and 1000V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06DBVRE4
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06DBVRE4
Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125

Single Inverter Buffer/Driver With Open-Drain Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC1G06DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G06DBVRE4-ND
Gates and Inverters SN74LVC1G06DBVRE4-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74LVC1G06DBVRE4
SOT-23 Logic IC 705-SN74LVC1G06DBVRE4
1-Bit CMOS Inverter Buffer/Driver, Open-Drain, SOT-23 Product overview: SN74LVC1G06DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVRE 4 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Buffer/Driver, Open-Drain, SOT-23 Product overview: SN74LVC1G06DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G06DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G06DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G06DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06DBVRE4 SN74LVC1G06DBVRE4-ND 705-SN74LVC1G06DBVRE4 SN74LVC1G06DBVRE4
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output Gates and Inverters SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverting NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 6.5 ns 3.5 ns 4 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers