Enhanced Product Single Inverter Gate 5-SOT-23 -55 to 125
1-Input CMOS Inverter, SOT-23, 5.5V, 4.5ns Product overview: SN74LVC1G04MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04MDBVR
Manufacturer: Texas Instruments
Win Source Part Number: 1255502-SN74LVC1G04M
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G04STR; NC7SZ04M5X_F40; PI74STX1G04TX;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
INVERTER GATE, SINGLE, 1 I/P, SOT-23-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G04MDBVREP | 705-SN74LVC1G04MDBVREP | 1255502-SN74LVC1G04MDBVREP | 296-22341-6-ND | SN74LVC1G04MDBVREP | SN74LVC1G04MDBVREP | 28AH5097 | SN74LVC1G04MDBVREP |
| Product Name | SN74LVC1G04-EP Enhanced Product Single Inverter Gate | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G04MDBVREP | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter Gate, Single, 1 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 5.5V | |
| Logic Family | LVC | |||||||
| Propagation Delay | 13.9 ns | 4.5 ns | 4.5 ns | 4.5 ns | ||||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA |