Texas Instruments High-Performance Analog 5.5V 32mA Logic IC SN74LVC1G04DSFR

Description
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, 32mA, SON Product overview: SN74LVC1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, 32mA, SON Product overview: SN74LVC1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G04DSFR
5.5V 32mA Logic IC 705-SN74LVC1G04DSFR
1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, 32mA, SON Product overview: SN74LVC1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSFR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 7.5ns, 32mA, SON Product overview: SN74LVC1G04DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29046-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29046-1-ND
Gates and Inverters 296-29046-1-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29046-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29046-2-ND
Gates and Inverters 296-29046-2-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29046-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29046-6-ND
Gates and Inverters 296-29046-6-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G04DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DSFR
Logic - Gates and Inverters SN74LVC1G04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DSFR
Gates and Inverters SN74LVC1G04DSFR
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DSFR
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G04DSFR 296-29046-1-ND SN74LVC1G04DSFR SN74LVC1G04DSFR SN74LVC1G04DSFR
Product Name 5.5V 32mA Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7.5 ns 3.7 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F132/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details