Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC1G04DBVT

Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-32289-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32289-2-ND
Gates and Inverters 296-32289-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32289-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32289-1-ND
Gates and Inverters 296-32289-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32289-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32289-6-ND
Gates and Inverters 296-32289-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Inverters ICs - 6628685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628685
Inverters ICs 6628685
Inverter Single CMOS 5-Pin SOT-23

Inverter Single CMOS 5-Pin SOT-23

Supplier's Site
Inverters ICs - 1219217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1219217
Inverters ICs 1219217
Inverter Single CMOS 5-Pin SOT-23

Inverter Single CMOS 5-Pin SOT-23

Supplier's Site
Inverters ICs - 6628685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628685P
Inverters ICs 6628685P
Inverter Single CMOS 5-Pin SOT-23

Inverter Single CMOS 5-Pin SOT-23

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G04DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G04DBVT
1.65-5.5V CMOS Inverter, SOT-23, 3.7ns PD Product overview: SN74LVC1G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVT can be used for catalog matching and distributor lookup.

1.65-5.5V CMOS Inverter, SOT-23, 3.7ns PD Product overview: SN74LVC1G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVT - 1100331-SN74LVC1G04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVT
1100331-SN74LVC1G04DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVT 1100331-SN74LVC1G04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100331-SN74LVC1G04D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100331-SN74LVC1G04DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G04DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DBVT
Logic - Gates and Inverters SN74LVC1G04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DBVT
Gates and Inverters SN74LVC1G04DBVT
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 28AH5095 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments
28AH5095
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments 28AH5095
LOGIC, SINGLE INVERTER GATE, 5SOT23; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

LOGIC, SINGLE INVERTER GATE, 5SOT23; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-32289-2-ND 6628685 6628685P 705-SN74LVC1G04DBVT 1100331-SN74LVC1G04DBVT SN74LVC1G04DBVT SN74LVC1G04DBVT 28AH5095 SN74LVC1G04DBVT
Product Name Gates and Inverters Inverters ICs Inverters ICs 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G04DBVT Logic - Gates and Inverters Gates and Inverters Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 5.5 v 5.5V 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V
Inputs 1 1 1 1 1
Propagation Delay 3.7 ns 4.2 ns 3.7 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2-input OR gate - 74AHCT1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details