Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
SN74LVC1G04DBVR-NG -- GATES AND INVERTERS
Texas Instruments
Gates and Inverters
SN74LVC1G04DBVR-NG
Description
Inverter IC 1 Channel SOT-23-5
Quarktwin Technology Ltd.
Done
Description
Inverter IC 1 Channel SOT-23-5
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DBVR-NG
Gates and Inverters
SN74LVC1G04DBVR-NG
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Gates
Product Number
SN74LVC1G04DBVR-NG
Product Name
Gates and Inverters
Gate Type
NOT; Inverter
Supply Voltage
1.65V ~ 5.5V
Inputs
1
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
54H00J/B
Specs
Gate Type
AND; NAND
IC Package Type
DIP; Other; CDIP
View Details
RS Components, Ltd.
Logic Gates
7705327
Specs
Gate Type
Not
Supply Voltage
5.5 v
Logic Family
CMOS; Not
View Details
Micross Components, Inc.
Hex Inverter, Schmitt
MYXAF54RHC14/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Gates and Inverters
54S64DM
Specs
Gate Type
AND; OR; AND/OR/INVERT Gate
Supply Voltage
4.5V ~ 5.5V
Output Type
Single-Ended
View Details
2
suppliers