Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DSFR

Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DSFR
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DSFR
Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Single 2-Input Positive-NOR Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-28374-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28374-2-ND
Gates and Inverters 296-28374-2-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28374-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28374-6-ND
Gates and Inverters 296-28374-6-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28374-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28374-1-ND
Gates and Inverters 296-28374-1-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G02DSFR
5.5V 32mA Logic IC 705-SN74LVC1G02DSFR
1-Input 2-Input NOR Gate, 5.5V, 4ns, 32mA, SON, CMOS Product overview: SN74LVC1G02DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DSFR can be used for catalog matching and distributor lookup.

1-Input 2-Input NOR Gate, 5.5V, 4ns, 32mA, SON, CMOS Product overview: SN74LVC1G02DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G02DSFR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G02DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DSFR
Gates and Inverters SN74LVC1G02DSFR
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G02DSFR
Logic Gates SN74LVC1G02DSFR
Logic Gates Sgl 2-Input Pos-NOR Gate

Logic Gates Sgl 2-Input Pos-NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G02DSFR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G02DSFR
Gates and Inverters SN74LVC1G02DSFR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DSFR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G02DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DSFR
Logic - Gates and Inverters SN74LVC1G02DSFR
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DSFR 296-28374-2-ND 705-SN74LVC1G02DSFR SN74LVC1G02DSFR SN74LVC1G02DSFR SN74LVC1G02DSFR SN74LVC1G02DSFR SN74LVC1G02DSFR SN74LVC1G02DSFR
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers