Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DRLR

Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DRLR
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DRLR
Single 2-Input Positive-NOR Gate 5-SOT -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02DRLR - 1100328-SN74LVC1G02DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DRLR
1100328-SN74LVC1G02DRLR
Logic - Logic - Gates and Inverters - SN74LVC1G02DRLR 1100328-SN74LVC1G02DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1100328-SN74LVC1G02D RLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100328-SN74LVC1G02DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18318-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18318-1-ND
Gates and Inverters 296-18318-1-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18318-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18318-2-ND
Gates and Inverters 296-18318-2-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18318-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18318-6-ND
Gates and Inverters 296-18318-6-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G02DRLR
5.5V Logic IC 705-SN74LVC1G02DRLR
1G02 NOR Gate IC, 1.65-5.5V, SOT-5, CMOS, 4ns Product overview: SN74LVC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DRLR can be used for catalog matching and distributor lookup.

1G02 NOR Gate IC, 1.65-5.5V, SOT-5, CMOS, 4ns Product overview: SN74LVC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G02DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DRLR
Logic - Gates and Inverters SN74LVC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G02DRLR
Logic Gates SN74LVC1G02DRLR
Logic Gates Sngl 2 Inpt Pos NOR Gate

Logic Gates Sngl 2 Inpt Pos NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G02DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DRLR
Gates and Inverters SN74LVC1G02DRLR
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now
Gates and Inverters - SN74LVC1G02DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G02DRLR
Gates and Inverters SN74LVC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DRLR 1100328-SN74LVC1G02DRLR 296-18318-1-ND 705-SN74LVC1G02DRLR SN74LVC1G02DRLR SN74LVC1G02DRLR SN74LVC1G02DRLR SN74LVC1G02DRLR SN74LVC1G02DRLR
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC1G02DRLR Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers