Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DPWR

Description
Single 2-Input Positive-NOR Gate 4-X2SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DPWR - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DPWR
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DPWR
Single 2-Input Positive-NOR Gate 4-X2SON -40 to 125

Single 2-Input Positive-NOR Gate 4-X2SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G02DPWR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC1G02DPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G02DPWRCT-ND
Gates and Inverters 296-SN74LVC1G02DPWRCT-ND
NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G02DPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G02DPWRTR-ND
Gates and Inverters 296-SN74LVC1G02DPWRTR-ND
NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G02DPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G02DPWRDKR-ND
Gates and Inverters 296-SN74LVC1G02DPWRDKR-ND
NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

NOR Gate IC 1 Channel 4-XDFN (0.8x0.8)

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V Logic IC
705-SN74LVC1G02DPWR
SMD 5.5V Logic IC 705-SN74LVC1G02DPWR
2-Input NOR Gate IC, 1.65-5.5V, 4.5ns, Surface Mount Product overview: SN74LVC1G02DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DPWR can be used for catalog matching and distributor lookup.

2-Input NOR Gate IC, 1.65-5.5V, 4.5ns, Surface Mount Product overview: SN74LVC1G02DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DPWR
IC GATE NOR 1CH 2-INP 4X2SON

IC GATE NOR 1CH 2-INP 4X2SON

Supplier's Site
Gates and Inverters - SN74LVC1G02DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DPWR
Gates and Inverters SN74LVC1G02DPWR
NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

NOR Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now
Logic - Gates and Inverters - SN74LVC1G02DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DPWR
Logic - Gates and Inverters SN74LVC1G02DPWR
IC GATE NOR 1CH 2-INP 4XDFN

IC GATE NOR 1CH 2-INP 4XDFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DPWR SN74LVC1G02DPWR 296-SN74LVC1G02DPWRCT-ND 705-SN74LVC1G02DPWR SN74LVC1G02DPWR SN74LVC1G02DPWR SN74LVC1G02DPWR
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters SMD 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details