Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DCKTG4

Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G02DCKTG4 is a single 2-input positive NOR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and a low power consumption of 10 OºA maximum. The device supports down translation to V_CC and can drive outputs up to ±24 mA at 3.3 V. It is available in an ultra-small DPW package with a body size of 0.8 mm x 0.8 mm, making it suitable for space-constrained applications. The inputs can accept voltages up to 5.5 V, and the device includes features such as back-drive protection and partial power-down capability. It is compliant with various ESD protection standards, ensuring reliability in sensitive applications. This component is ideal for use in portable audio devices, embedded systems, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G02DCKTG4 is a single 2-input positive NOR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and a low power consumption of 10 OºA maximum. The device supports down translation to V_CC and can drive outputs up to ±24 mA at 3.3 V. It is available in an ultra-small DPW package with a body size of 0.8 mm x 0.8 mm, making it suitable for space-constrained applications. The inputs can accept voltages up to 5.5 V, and the device includes features such as back-drive protection and partial power-down capability. It is compliant with various ESD protection standards, ensuring reliability in sensitive applications. This component is ideal for use in portable audio devices, embedded systems, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DCKTG4
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DCKTG4
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC1G02DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G02DCKTG4-ND
Gates and Inverters SN74LVC1G02DCKTG4-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125 Product overview: SN74LVC1G02DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DCKTG 4 can be used for catalog matching and distributor lookup.

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125 Product overview: SN74LVC1G02DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKTG4 - 795089-SN74LVC1G02DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKTG4
795089-SN74LVC1G02DCKTG4
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKTG4 795089-SN74LVC1G02DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 795089-SN74LVC1G02DC KTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G02 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795089-SN74LVC1G02DCKTG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G02
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos NOR Gate

Logic Gates SNGL 2 Input Pos NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G02DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DCKTG4
Logic - Gates and Inverters SN74LVC1G02DCKTG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G02DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DCKTG4
Gates and Inverters SN74LVC1G02DCKTG4
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DCKTG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DCKTG4 SN74LVC1G02DCKTG4-ND 705-SN74LVC1G02DCKTG4 795089-SN74LVC1G02DCKTG4 SN74LVC1G02DCKTG4 SN74LVC1G02DCKTG4 SN74LVC1G02DCKTG4 SN74LVC1G02DCKTG4
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G02DCKTG4 Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 8 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products