Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DCKRG4

Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DCKRG4
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DCKRG4
Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Single 2-Input Positive-NOR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKRG4 - 1100325-SN74LVC1G02DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKRG4
1100325-SN74LVC1G02DCKRG4
Logic - Logic - Gates and Inverters - SN74LVC1G02DCKRG4 1100325-SN74LVC1G02DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100325-SN74LVC1G02D CKRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100325-SN74LVC1G02DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1G02 NOR Gate, 1.65-5.5V, 4ns, SC-70, CMOS Product overview: SN74LVC1G02DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DCKRG 4 can be used for catalog matching and distributor lookup.

1G02 NOR Gate, 1.65-5.5V, 4ns, SC-70, CMOS Product overview: SN74LVC1G02DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-51585-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51585-2-ND
Gates and Inverters 296-51585-2-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G02DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DCKRG4
Gates and Inverters SN74LVC1G02DCKRG4
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G02DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DCKRG4
Logic - Gates and Inverters SN74LVC1G02DCKRG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DCKRG4
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DCKRG4 1100325-SN74LVC1G02DCKRG4 705-SN74LVC1G02DCKRG4 296-51585-2-ND SN74LVC1G02DCKRG4 SN74LVC1G02DCKRG4 SN74LVC1G02DCKRG4 SN74LVC1G02DCKRG4
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC1G02DCKRG4 5.5V Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details