Texas Instruments SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DBVT

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02 Single 2-Input Positive-NOR Gate - SN74LVC1G02DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G02 Single 2-Input Positive-NOR Gate
SN74LVC1G02DBVT
SN74LVC1G02 Single 2-Input Positive-NOR Gate SN74LVC1G02DBVT
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic Gates - 2683210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683210
Logic Gates 2683210
Logic Gates, SN74LVC1G02DBVT

Logic Gates, SN74LVC1G02DBVT

Supplier's Site
Logic Gates - 2683211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683211P
Logic Gates 2683211P
Logic Gates, SN74LVC1G02DBVT

Logic Gates, SN74LVC1G02DBVT

Supplier's Site
Logic Gates - 2683211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683211
Logic Gates 2683211
Logic Gates, SN74LVC1G02DBVT

Logic Gates, SN74LVC1G02DBVT

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVT - 1255497-SN74LVC1G02DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVT
1255497-SN74LVC1G02DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G02DBVT 1255497-SN74LVC1G02DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1255497-SN74LVC1G02D BVT Packaging: Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1G02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255497-SN74LVC1G02DBVT
Packaging: Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Buy Now
 - SN74LVC1G02DBVT - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G02DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G02DBVT
2-Input NOR Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DBVT can be used for catalog matching and distributor lookup.

2-Input NOR Gate, 1.65-5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32287-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32287-6-ND
Gates and Inverters 296-32287-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32287-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32287-1-ND
Gates and Inverters 296-32287-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32287-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32287-2-ND
Gates and Inverters 296-32287-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G02DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02DBVT
Logic - Gates and Inverters SN74LVC1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G02DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02DBVT
Gates and Inverters SN74LVC1G02DBVT
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G02DBVT
Logic Gates SN74LVC1G02DBVT
Logic Gates SNGL 2 Input Pos NOR Gate

Logic Gates SNGL 2 Input Pos NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02DBVT 2683210 1255497-SN74LVC1G02DBVT SN74LVC1G02DBVT 705-SN74LVC1G02DBVT 296-32287-6-ND SN74LVC1G02DBVT SN74LVC1G02DBVT SN74LVC1G02DBVT SN74LVC1G02DBVT
Product Name SN74LVC1G02 Single 2-Input Positive-NOR Gate Logic Gates Logic - Logic - Gates and Inverters - SN74LVC1G02DBVT 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC NOR CMOS
Propagation Delay 8 ns 4.5 ns 4 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers