Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00YZPR

Description
Single 2 Input Positive NAND Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00YZPR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00YZPR
Single 2 Input Positive NAND Gate 5-DSBGA -40 to 85

Single 2 Input Positive NAND Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G00YZPR
5.5V Logic IC 705-SN74LVC1G00YZPR
1G00 NAND Gate, 2-Input, CMOS, 1.65-5.5V, 4ns, -40 to 125C, SMT Product overview: SN74LVC1G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00YZPR can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, CMOS, 1.65-5.5V, 4ns, -40 to 125C, SMT Product overview: SN74LVC1G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14353-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14353-1-ND
Gates and Inverters 296-14353-1-ND
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-14353-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14353-2-ND
Gates and Inverters 296-14353-2-ND
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00YZPR - 1255495-SN74LVC1G00YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00YZPR
1255495-SN74LVC1G00YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G00YZPR 1255495-SN74LVC1G00YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1255495-SN74LVC1G00Y ZPR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 5-XFBGA, DSBGA Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9) Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC1G00FX4-7; SN74LVC1G00YEAR; SN74LVC1G00YEPR; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255495-SN74LVC1G00YZPR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-XFBGA, DSBGA
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC1G00FX4-7; SN74LVC1G00YEAR; SN74LVC1G00YEPR;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00YZPR
Logic Gates SN74LVC1G00YZPR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00YZPR
Gates and Inverters SN74LVC1G00YZPR
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Gates and Inverters - SN74LVC1G00YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00YZPR
Gates and Inverters SN74LVC1G00YZPR
IC GATE NAND 1CH 2-INP 5DSBGA

IC GATE NAND 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00YZPR
IC GATE NAND 1CH 2-INP 5DSBGA

IC GATE NAND 1CH 2-INP 5DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G00YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00YZPR
Logic - Gates and Inverters SN74LVC1G00YZPR
IC GATE NAND 1CH 2-INP 5DSBGA

IC GATE NAND 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00YZPR 705-SN74LVC1G00YZPR 296-14353-1-ND 1255495-SN74LVC1G00YZPR SN74LVC1G00YZPR SN74LVC1G00YZPR SN74LVC1G00YZPR SN74LVC1G00YZPR SN74LVC1G00YZPR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G00YZPR Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details