Texas Instruments SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00MDBVREP

Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-Nand Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate - SN74LVC1G00MDBVREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate
SN74LVC1G00MDBVREP
SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate SN74LVC1G00MDBVREP
Enhanced Product Single 2-Input Positive-Nand Gate 5-SOT-23 -55 to 125

Enhanced Product Single 2-Input Positive-Nand Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA SOT-23 Logic IC
705-SN74LVC1G00MDBVREP
5.5V 32mA SOT-23 Logic IC 705-SN74LVC1G00MDBVREP
1-Input NAND Gate, SOT-23-5, 5.5V, 32mA, 5ns Product overview: SN74LVC1G00MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00MDBVR EP can be used for catalog matching and distributor lookup.

1-Input NAND Gate, SOT-23-5, 5.5V, 32mA, 5ns Product overview: SN74LVC1G00MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257708-SN74LVC1G00MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257708-SN74LVC1G00MDBVREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257708-SN74LVC1G00MDBVREP
Win Source Part Number: 1257708-SN74LVC1G00M DBVREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/04732-02YE,296- 22338-6R,-296-22338- 1,296-22338-2,V62/04 732-02YE,296-22338-1 ,296-22338-1R,-296-2 2338-1R,-V62/04732-0 2YER,296-22338-2R,-2 96-22338-1,-SN74LVC1 G00MDBVREPR,296-2233 8-6 Base Product Number: 74LVC1G00

Win Source Part Number: 1257708-SN74LVC1G00MDBVREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/04732-02YE,296-22338-6R,-296-22338-1,296-22338-2,V62/04732-02YE,296-22338-1,296-22338-1R,-296-22338-1R,-V62/04732-02YER,296-22338-2R,-296-22338-1,-SN74LVC1G00MDBVREPR,296-22338-6
Base Product Number: 74LVC1G00

Buy Now Datasheet
Gates and Inverters - 296-22338-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22338-2-ND
Gates and Inverters 296-22338-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22338-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22338-6-ND
Gates and Inverters 296-22338-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22338-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22338-1-ND
Gates and Inverters 296-22338-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G00MDBVREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00MDBVREP
Logic - Gates and Inverters SN74LVC1G00MDBVREP
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00MDBVREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00MDBVREP
Gates and Inverters SN74LVC1G00MDBVREP
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00MDBVREP
Gates and Inverters SN74LVC1G00MDBVREP
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00MDBVREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00MDBVREP
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00MDBVREP 705-SN74LVC1G00MDBVREP 1257708-SN74LVC1G00MDBVREP 296-22338-2-ND SN74LVC1G00MDBVREP SN74LVC1G00MDBVREP SN74LVC1G00MDBVREP SN74LVC1G00MDBVREP SN74LVC1G00MDBVREP
Product Name SN74LVC1G00-EP Enhanced Product Single 2-Input Positive-Nand Gate 5.5V 32mA SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details