Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DSFR

Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote
Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G00 is a single 2-input positive NAND gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.8 ns at 3.3 V, ensuring fast switching performance. The device supports low power consumption with a maximum supply current of 10 OºA and can drive outputs up to ±24 mA at 3.3 V. It is available in an ultra-small DPW package measuring 0.8 mm x 0.8 mm, making it suitable for space-constrained applications. The inputs can accept voltages up to 5.5 V, and the device includes features such as down translation to V_CC and support for live insertion. Additionally, it exhibits robust latch-up performance exceeding 100 mA and ESD protection that surpasses JESD 22 standards, with ratings of 2000 V for the Human Body Model and 1000 V for the Charged Device Model. This NAND gate is ideal for various applications, including portable audio devices, embedded PCs, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G00 is a single 2-input positive NAND gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.8 ns at 3.3 V, ensuring fast switching performance. The device supports low power consumption with a maximum supply current of 10 OºA and can drive outputs up to ±24 mA at 3.3 V. It is available in an ultra-small DPW package measuring 0.8 mm x 0.8 mm, making it suitable for space-constrained applications. The inputs can accept voltages up to 5.5 V, and the device includes features such as down translation to V_CC and support for live insertion. Additionally, it exhibits robust latch-up performance exceeding 100 mA and ESD protection that surpasses JESD 22 standards, with ratings of 2000 V for the Human Body Model and 1000 V for the Charged Device Model. This NAND gate is ideal for various applications, including portable audio devices, embedded PCs, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DSFR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DSFR
Single 2 Input Positive NAND Gate 6-SON -40 to 125

Single 2 Input Positive NAND Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-28372-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28372-6-ND
Gates and Inverters 296-28372-6-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28372-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28372-1-ND
Gates and Inverters 296-28372-1-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28372-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28372-2-ND
Gates and Inverters 296-28372-2-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
 - SN74LVC1G00DSFR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G00DSFR
5.5V Logic IC 705-SN74LVC1G00DSFR
2-Input NAND Gate, CMOS, 1.65-5.5V, 4ns, 125°C, SON Product overview: SN74LVC1G00DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DSFR can be used for catalog matching and distributor lookup.

2-Input NAND Gate, CMOS, 1.65-5.5V, 4ns, 125°C, SON Product overview: SN74LVC1G00DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G00DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DSFR
Logic - Gates and Inverters SN74LVC1G00DSFR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DSFR
Gates and Inverters SN74LVC1G00DSFR
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DSFR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DSFR 296-28372-6-ND SN74LVC1G00DSFR 705-SN74LVC1G00DSFR SN74LVC1G00DSFR SN74LVC1G00DSFR SN74LVC1G00DSFR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Gates and Inverters 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4.3 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details