Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DSF2

Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DSF2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DSF2
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DSF2
Single 2 Input Positive NAND Gate 6-SON -40 to 125

Single 2 Input Positive NAND Gate 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G00DSF2 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC1G00DSF2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DSF2TR-ND
Gates and Inverters 296-SN74LVC1G00DSF2TR-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DSF2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DSF2CT-ND
Gates and Inverters 296-SN74LVC1G00DSF2CT-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DSF2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DSF2DKR-ND
Gates and Inverters 296-SN74LVC1G00DSF2DKR-ND
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Single 1-input, 1.65-V to 5.5-V NAND gate 6-SON -40 to 125 Product overview: SN74LVC1G00DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DSF2 can be used for catalog matching and distributor lookup.

Single 1-input, 1.65-V to 5.5-V NAND gate 6-SON -40 to 125 Product overview: SN74LVC1G00DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G00DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DSF2
Logic - Gates and Inverters SN74LVC1G00DSF2
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DSF2
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G00DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DSF2
Gates and Inverters SN74LVC1G00DSF2
NAND Gate IC 1 Channel 6-SON (1x1)

NAND Gate IC 1 Channel 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DSF2
Logic Gates SN74LVC1G00DSF2
Logic Gates 2-INPUT POSITIVE NAND GATE

Logic Gates 2-INPUT POSITIVE NAND GATE

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DSF2 SN74LVC1G00DSF2 296-SN74LVC1G00DSF2TR-ND 705-SN74LVC1G00DSF2 SN74LVC1G00DSF2 SN74LVC1G00DSF2 SN74LVC1G00DSF2 SN74LVC1G00DSF2
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details