Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRLR

Description
Single 2 Input Positive NAND Gate 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DRLR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DRLR
Single 2 Input Positive NAND Gate 5-SOT -40 to 125

Single 2 Input Positive NAND Gate 5-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DRLR - 042775-SN74LVC1G00DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DRLR
042775-SN74LVC1G00DRLR
Logic - Logic - Gates and Inverters - SN74LVC1G00DRLR 042775-SN74LVC1G00DRLR
Manufacturer: Texas Instruments Win Source Part Number: 042775-SN74LVC1G00DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042775-SN74LVC1G00DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18007-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18007-1-ND
Gates and Inverters 296-18007-1-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18007-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18007-2-ND
Gates and Inverters 296-18007-2-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18007-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18007-6-ND
Gates and Inverters 296-18007-6-ND
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now Datasheet
5.5V Logic IC - 705-SN74LVC1G00DRLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G00DRLR
5.5V Logic IC 705-SN74LVC1G00DRLR
1-Gate NAND IC, SOT-5, 1.65-5.5V, 4ns, CMOS Product overview: SN74LVC1G00DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRLR can be used for catalog matching and distributor lookup.

1-Gate NAND IC, SOT-5, 1.65-5.5V, 4ns, CMOS Product overview: SN74LVC1G00DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G00DRLR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DRLR
Gates and Inverters SN74LVC1G00DRLR
NAND Gate IC 1 Channel SOT-5

NAND Gate IC 1 Channel SOT-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DRLR
IC GATE NAND 1CH 2-INP SOT5

IC GATE NAND 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DRLR
Logic Gates SN74LVC1G00DRLR
Logic Gates Sngl 2 Inpt Pos NAND Gate

Logic Gates Sngl 2 Inpt Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G00DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DRLR
Logic - Gates and Inverters SN74LVC1G00DRLR
IC GATE NAND 1CH 2-INP SOT5

IC GATE NAND 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DRLR
Gates and Inverters SN74LVC1G00DRLR
IC GATE NAND 1CH 2-INP SOT5

IC GATE NAND 1CH 2-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DRLR 042775-SN74LVC1G00DRLR 296-18007-1-ND 705-SN74LVC1G00DRLR SN74LVC1G00DRLR SN74LVC1G00DRLR SN74LVC1G00DRLR SN74LVC1G00DRLR SN74LVC1G00DRLR SN74LVC1G00DRLR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Logic - Logic - Gates and Inverters - SN74LVC1G00DRLR Gates and Inverters 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 4.3 ns 4.3 ns 4 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 4085BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 8
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers