Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DPWR

Description
Single 2 Input Positive NAND Gate 4-X2SON -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 4-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DPWR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DPWR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DPWR
Single 2 Input Positive NAND Gate 4-X2SON -40 to 125

Single 2 Input Positive NAND Gate 4-X2SON -40 to 125

Buy Now Datasheet
5.5V 50mA Logic IC - 705-SN74LVC1G00DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 50mA Logic IC
705-SN74LVC1G00DPWR
5.5V 50mA Logic IC 705-SN74LVC1G00DPWR
2-Input NAND Gate IC, 1.65-5.5V, 4.3ns, 50mA, SMT Product overview: SN74LVC1G00DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 50mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DPWR can be used for catalog matching and distributor lookup.

2-Input NAND Gate IC, 1.65-5.5V, 4.3ns, 50mA, SMT Product overview: SN74LVC1G00DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 50mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC1G00DPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DPWRDKR-ND
Gates and Inverters 296-SN74LVC1G00DPWRDKR-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DPWRCT-ND
Gates and Inverters 296-SN74LVC1G00DPWRCT-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G00DPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G00DPWRTR-ND
Gates and Inverters 296-SN74LVC1G00DPWRTR-ND
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DPWR - 896732-SN74LVC1G00DPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DPWR
896732-SN74LVC1G00DPWR
Logic - Logic - Gates and Inverters - SN74LVC1G00DPWR 896732-SN74LVC1G00DPWR
Manufacturer: Texas Instruments Win Source Part Number: 896732-SN74LVC1G00DP WR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: NAND Gate IC 1 Channel - 4-X2SON (0.8x0.8) Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G00 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (0.8x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-37554-2, 296-37554-1, 296-SN74LVC1G00DPWRT R, SN74LVC1G00DPWR-ND, 296-37554-1-ND, 296-37554-2-ND, 296-SN74LVC1G00DPWRC T, 296-SN74LVC1G00DPWRD KR, 296-37554-6, 296-37554-6-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896732-SN74LVC1G00DPWR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 1 Channel - 4-X2SON (0.8x0.8)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G00
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37554-2, 296-37554-1, 296-SN74LVC1G00DPWRTR, SN74LVC1G00DPWR-ND, 296-37554-1-ND, 296-37554-2-ND, 296-SN74LVC1G00DPWRCT, 296-SN74LVC1G00DPWRDKR, 296-37554-6, 296-37554-6-ND

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DPWR
Gates and Inverters SN74LVC1G00DPWR
IC GATE NAND 1CH 2-INP 4X2SON

IC GATE NAND 1CH 2-INP 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DPWR
IC GATE NAND 1CH 2-INP 4X2SON

IC GATE NAND 1CH 2-INP 4X2SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DPWR
Logic Gates SN74LVC1G00DPWR
Logic Gates SGL 2 Input Positive NAND Gate

Logic Gates SGL 2 Input Positive NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DPWR
Gates and Inverters SN74LVC1G00DPWR
NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

NAND Gate IC 1 Channel 4-X2SON (0.8x0.8)

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DPWR
Logic - Gates and Inverters SN74LVC1G00DPWR
IC GATE NAND 1CH 2-INP 4X2SON

IC GATE NAND 1CH 2-INP 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DPWR 705-SN74LVC1G00DPWR 296-SN74LVC1G00DPWRDKR-ND 896732-SN74LVC1G00DPWR SN74LVC1G00DPWR SN74LVC1G00DPWR SN74LVC1G00DPWR SN74LVC1G00DPWR SN74LVC1G00DPWR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate 5.5V 50mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G00DPWR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers