Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKTE4

Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DCKTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DCKTE4
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DCKTE4
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Single 2 Input Positive NAND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKTE4 - 1255492-SN74LVC1G00DCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKTE4
1255492-SN74LVC1G00DCKTE4
Logic - Logic - Gates and Inverters - SN74LVC1G00DCKTE4 1255492-SN74LVC1G00DCKTE4
Manufacturer: Texas Instruments Win Source Part Number: 1255492-SN74LVC1G00D CKTE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1G00 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4.3ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255492-SN74LVC1G00DCKTE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G00
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.3ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74LVC1G00DCKTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G00DCKTE4-ND
Gates and Inverters SN74LVC1G00DCKTE4-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Single 2 Input Positive NAND Gate 5-SC70 -40 to 125 Product overview: SN74LVC1G00DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKTE 4 can be used for catalog matching and distributor lookup.

Single 2 Input Positive NAND Gate 5-SC70 -40 to 125 Product overview: SN74LVC1G00DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos NAND Gate

Logic Gates SNGL 2 Input Pos NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DCKTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DCKTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DCKTE4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G00DCKTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DCKTE4
Gates and Inverters SN74LVC1G00DCKTE4
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DCKTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DCKTE4
Logic - Gates and Inverters SN74LVC1G00DCKTE4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DCKTE4 1255492-SN74LVC1G00DCKTE4 SN74LVC1G00DCKTE4-ND 705-SN74LVC1G00DCKTE4 SN74LVC1G00DCKTE4 SN74LVC1G00DCKTE4 SN74LVC1G00DCKTE4 SN74LVC1G00DCKTE4
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Logic - Logic - Gates and Inverters - SN74LVC1G00DCKTE4 Gates and Inverters Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS132F - 162930-54LS132F - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers