Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVTE4

Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DBVTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DBVTE4
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVTE4
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC1G00DBVTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G00DBVTE4-ND
Gates and Inverters SN74LVC1G00DBVTE4-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257578-SN74LVC1G00DBVTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257578-SN74LVC1G00DBVTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257578-SN74LVC1G00DBVTE4
Win Source Part Number: 1257578-SN74LVC1G00D BVTE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G00

Win Source Part Number: 1257578-SN74LVC1G00DBVTE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G00

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G00DBVTE4
5.5V SOT-23 Logic IC 705-SN74LVC1G00DBVTE4
1G00 NAND Gate IC, SOT-23-5, 1.65-5.5V, 4ns PD, CMOS Product overview: SN74LVC1G00DBVTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVTE 4 can be used for catalog matching and distributor lookup.

1G00 NAND Gate IC, SOT-23-5, 1.65-5.5V, 4ns PD, CMOS Product overview: SN74LVC1G00DBVTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DBVTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DBVTE4
Gates and Inverters SN74LVC1G00DBVTE4
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G00DBVTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DBVTE4
Logic - Gates and Inverters SN74LVC1G00DBVTE4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DBVTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DBVTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DBVTE4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DBVTE4 SN74LVC1G00DBVTE4-ND 1257578-SN74LVC1G00DBVTE4 705-SN74LVC1G00DBVTE4 SN74LVC1G00DBVTE4 SN74LVC1G00DBVTE4 SN74LVC1G00DBVTE4
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9 ns 4.3 ns 4.3 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
View Details
2 suppliers