Texas Instruments SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVR

Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G00 Single 2 Input Positive NAND Gate - SN74LVC1G00DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G00 Single 2 Input Positive NAND Gate
SN74LVC1G00DBVR
SN74LVC1G00 Single 2 Input Positive NAND Gate SN74LVC1G00DBVR
Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Single 2 Input Positive NAND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
100MHz 5.5V SOT-23 Logic IC
705-SN74LVC1G00DBVR
100MHz 5.5V SOT-23 Logic IC 705-SN74LVC1G00DBVR
1G00 NAND Gate, 2-Input, 100MHz, 5.5V, SOT-23, CMOS Product overview: SN74LVC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVR can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, 100MHz, 5.5V, SOT-23, CMOS Product overview: SN74LVC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVR - 030283-SN74LVC1G00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVR
030283-SN74LVC1G00DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G00DBVR 030283-SN74LVC1G00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030283-SN74LVC1G00DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): PI74STX1G00TX; TC7SZ00F(T5L,F,T); PI74STX1G00TEX; NC7SZ00M5X_NF40; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 030283-SN74LVC1G00DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): PI74STX1G00TX; TC7SZ00F(T5L,F,T); PI74STX1G00TEX; NC7SZ00M5X_NF40;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Gates and Inverters - 296-9845-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9845-1-ND
Gates and Inverters 296-9845-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9845-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9845-6-ND
Gates and Inverters 296-9845-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9845-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9845-2-ND
Gates and Inverters 296-9845-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic Gates - 7968219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7968219
Logic Gates 7968219
74LVC Single 2-input NAND Gate SOT23

74LVC Single 2-input NAND Gate SOT23

Supplier's Site
Logic Gates - 7968219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7968219P
Logic Gates 7968219P
74LVC Single 2-input NAND Gate SOT23

74LVC Single 2-input NAND Gate SOT23

Supplier's Site
Logic Gates - 1626695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1626695
Logic Gates 1626695
74LVC Single 2-input NAND Gate SOT23

74LVC Single 2-input NAND Gate SOT23

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G00DBVR
Logic Gates SN74LVC1G00DBVR
Logic Gates 2-Input

Logic Gates 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G00DBVR
Logic - Gates and Inverters SN74LVC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G00DBVR
Logic ICs >> Gates SN74LVC1G00DBVR
10uA 1.65V~5.5V 1 4.3ns@5V,50pF NAND Gates SOT-23-5 Gates ROHS

10uA 1.65V~5.5V 1 4.3ns@5V,50pF NAND Gates SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G00DBVR
Gates and Inverters SN74LVC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9481 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9481
Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9481
IC, NAND GATE, SINGLE 2INPUT, SMD; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, NAND GATE, SINGLE 2INPUT, SMD; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G00DBVR
Gates and Inverters SN74LVC1G00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G00DBVR 705-SN74LVC1G00DBVR 030283-SN74LVC1G00DBVR 296-9845-1-ND 7968219 7968219P SN74LVC1G00DBVR SN74LVC1G00DBVR SN74LVC1G00DBVR SN74LVC1G00DBVR 26AJ9481 SN74LVC1G00DBVR SN74LVC1G00DBVR
Product Name SN74LVC1G00 Single 2 Input Positive NAND Gate 100MHz 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G00DBVR Gates and Inverters Logic Gates Logic Gates Logic Gates Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Ic, Nand Gate, Single 2Input, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND; Nand AND; NAND; NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5 v 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS TTL; CMOS; Nand NAND
Propagation Delay 9 ns 4 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details